Fortress Technology, Inc. Datasheets for Industrial Conveyors
Industrial conveyors are horizontal, inclined, declined, or vertical machinery that transports bulk materials or discrete units from one place to another at a controlled rate.
Industrial Conveyors: Learn more
| Product Name | Notes |
|---|---|
| A step up from the Kicker reject device, the Heavy-Duty Kicker is robust and designed to push large, heavy products such as large bags off the conveyor belt. Upon rejection,... | |
| As a product moves over the Dropnose section of the conveyor, the belt will pivot downwards, and products will drop down into a reject bin or onto another conveyor. The... | |
| Best suited for medium to large products such as bulk bags or boxes, the Kicker reject uses a paddle on a linear actuator to push the defected product off the... | |
| Custom Conveyors are tailored to each specific application and are customized by Fortress Technology’s Engineering team to the product handling requirement, dimensional restrictions, and installation location. | |
| Designed to transport heavy boxes or bags of product, Vector Large Bag Conveyor Systems are made from stainless steel and are custom manufactured to suit harsh applications, including washdown environments. | |
| Effective for bulk flow product applications, the Reversing reject comprises an inspection belt that waterfalls the product onto the reject belt. Upon rejection, the belt will reverse direction for a... | |
| Food plants with stringent sanitation requirements, such as meat producers, may require a Sanitary Conveyor. The Vector Sanitary Conveyor uses Fortress Technology’s standard conveyor concept but, with angled framing and... | |
| Fortress Technology will design a bespoke conveyor system that meets the specified requirements for increased sanitation requirements and unique applications that require a custom conveyor. The Custom Conveyor uses angled... | |
| Located on the conveyor opposite the reject area, the Air Blast reject device is a nozzle that will release a sudden burst of air to blow a product off the... | |
| Suitable for any product where automatic reject is not necessary, but generally used for heavy products that run at low rates up to 55 lbs. A Belt Stop Alarm reject... | |
| The Bi-directional Sweeper reject uses a paddle positioned over the width of the conveyor to sweep rejected products across the belt. The paddles remain in position till the next rejected... | |
| The Flap Gate reject uses a flap that, upon detection, pivots outward, directing products with the back side of the flap into the reject area located under the outfeed end... | |
| The Lift-nose reject is best used with discreet products relatively low in height. Upon detection, the in-feed end of the conveyor belt lifts and exposes a reject area underneath the... | |
| The Overhead Sweep reject uses a paddle located above the products conveyed through the production line. Upon rejection, the paddle sweeps across the width of the belt to eject products... | |
| Upon detection of a defective product, the exit roller will retract, exposing a void where the product will fall into a reject area or bin. This reject type is relatively... | |
| Upon detection, the Diverter reject device actuates a paddle to redirect product flow diagonally across the belt and into a locked reject bin. The paddle then pivots across the belt... | |
| Vector Conveyor Systems are Fortress Technology’s standardized conveyor design and are custom manufactured to meet the end user’s needs and the unique application with shorter lead times. The heavy-duty stainless-steel... | |
| Where end users would like to handle the rejection of product, the inspection system will not have a reject device. Upon detection of metal contaminants, the system will provide a... |