Zurn Industries LLC EZ ABS Slab on Grade Drain with 6" Stainless Steel Strainer and 4" Outlet EZ-AB4-S6-SS

Description
6" square slab on grade floor drain features stainless steel strainer and ABS body with 4" solvent weld connection. Innovative EZ1™ technology simplifies product installation, including concrete shield for 1-1/4" of available vertical post-pour adjustment, prepackaged shims for tilt correction, integrally protected light-duty strainer, and rough-in cover for protection during the concrete pour. Features And Benefits Designed to stand up to the tough construction environment with 3,000 lb. load capacity Comes standard with protective grate sticker Engineered to simplify product installation Post-pour adjustment and prepackaged shims for tilt correction Integrated self-contained square or round light-duty strainer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EZ ABS Slab on Grade Drain with 6
Milwaukee, WI, United States
EZ ABS Slab on Grade Drain with 6" Stainless Steel Strainer and 4" Outlet
EZ-AB4-S6-SS
EZ ABS Slab on Grade Drain with 6" Stainless Steel Strainer and 4" Outlet EZ-AB4-S6-SS
6" square slab on grade floor drain features stainless steel strainer and ABS body with 4" solvent weld connection. Innovative EZ1™ technology simplifies product installation, including concrete shield for 1-1/4" of available vertical post-pour adjustment, prepackaged shims for tilt correction, integrally protected light-duty strainer, and rough-in cover for protection during the concrete pour. Features And Benefits Designed to stand up to the tough construction environment with 3,000 lb. load capacity Comes standard with protective grate sticker Engineered to simplify product installation Post-pour adjustment and prepackaged shims for tilt correction Integrated self-contained square or round light-duty strainer

6" square slab on grade floor drain features stainless steel strainer and ABS body with 4" solvent weld connection. Innovative EZ1™ technology simplifies product installation, including concrete shield for 1-1/4" of available vertical post-pour adjustment, prepackaged shims for tilt correction, integrally protected light-duty strainer, and rough-in cover for protection during the concrete pour.

Features And Benefits

  • Designed to stand up to the tough construction environment with 3,000 lb. load capacity
  • Comes standard with protective grate sticker
  • Engineered to simplify product installation
  • Post-pour adjustment and prepackaged shims for tilt correction
  • Integrated self-contained square or round light-duty strainer
Supplier's Site Datasheet

Technical Specifications

  Zurn Industries LLC
Product Category Drains and Drain Systems
Product Number EZ-AB4-S6-SS
Product Name EZ ABS Slab on Grade Drain with 6" Stainless Steel Strainer and 4" Outlet
Connection Size 6.0 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS6-LWS-1/2-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.5 inch (12.7 mm)
Body Material Die-cast aluminum
View Details
Automatic Compressor Condensate Drain - Eco-Drain Series - Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
Trench Drain - SDCTR-Q42105-431C-XXM3 - StainlessDrains.com
Specs
Drain Type Trench
Strainer Size 8.0 inch (203 mm)
Connection Size 3.0 inch (76.2 mm)
View Details