RS Components, Ltd. 1985889

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1985889 - RS Components, Ltd.
Corby, Northants, United Kingdom
The new VITRIUM 3 grinding wheels from Norton utilise a revolutionary bond platform, features an exclusive chemistry that delivers an entirely new grain adhesion science. Provides increased porosity, resulting in improved product versatility across a wide range of precision grinding applications. Vitrium 3 enables the wheel to cut more freely, improving cut rate and also minimises heat build-up, reducing burn, power consumption and grinding forces. Abrasive Material = Aluminium Oxide Grit Size = 20 Grade = Extra Coarse Diameter = 100mm Width = 50mm Bore Size = 19.84mm Maximum Safe Speed = 5730rpm Series = Straight Cup Model = Vitrium 3

The new VITRIUM 3 grinding wheels from Norton utilise a revolutionary bond platform, features an exclusive chemistry that delivers an entirely new grain adhesion science. Provides increased porosity, resulting in improved product versatility across a wide range of precision grinding applications. Vitrium 3 enables the wheel to cut more freely, improving cut rate and also minimises heat build-up, reducing burn, power consumption and grinding forces.
Abrasive Material = Aluminium Oxide
Grit Size = 20
Grade = Extra Coarse
Diameter = 100mm
Width = 50mm
Bore Size = 19.84mm
Maximum Safe Speed = 5730rpm
Series = Straight Cup
Model = Vitrium 3

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grinding Wheels
Product Number 1985889
Type Aluminum Oxide
Outer Diameter 3.94 inch (100 mm)
Thickness 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 0.7874 inch (20 mm)
Thickness 0.7874 inch (20 mm)
Bore / Shank 0.2500 inch (6.35 mm)
View Details
 - 1221135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.7874 inch (20 mm)
View Details
 - 1221162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 2.48 inch (63 mm)
Thickness 1.57 inch (40 mm)
Bore / Shank 0.5000 inch (12.7 mm)
View Details
 - 1221134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.7874 inch (20 mm)
View Details