AZTEC III 120T-1/8 Cup Wheel
Norton Abrasives | |
---|---|
Product Category | Grinding Wheels |
Product Number | 69014191839 |
Product Name | AZTEC III 120T-1/8 Cup Wheel |
Type | CBN |
Outer Diameter | 3.75 inch (95.25 mm) |
Thickness | 1.5 inch (38.1 mm) |
Bore / Shank | 1.25 inch (31.75 mm) |
Bond Type | Resin or Plastic |