Flex Fusion wheels are ultra-thin combination wheels. These wheels allow you to cut, notch, and light grind with one product.
Specifications |
Diameter | 4-1/2 " | |
Thickness | .065 " | |
Arbor | 7/8 " | |
Tool / Type / Application | Angle Grinder / Type 27 / Cutoff, Notching & Grinding | |
Product Tier | NEW - Flex Fusion | |
Material | Metal, Stainless | |
Specification | Long Life - A60T COMBO | |
Max. RPM | 13,300 | |
Box Quantity | 25 | |
Where Used: | Metal Fabrication Oil & Gas Petrochemical Wind Energy |
Flexovit USA, Inc. | |
---|---|
Product Category | Grinding Wheels |
Product Number | A0547 |
Product Name | Flex Fusion Type 27 Cutoff, Notching & Light Grinding Wheel |
Type | DepressedCenter |
Outer Diameter | 4.5 inch (114 mm) |
Thickness | 0.0650 inch (1.65 mm) |