Green silicon carbide grain is the toughest abrasive for sharpening or grinding hard or very soft materials. Extremely sharp grain for faster, burr-free cutting on tungsten carbide, brass, bronze, aluminum and masonry.
General Grinding - GC80
For general grinding.
Flexovit USA, Inc. | |
---|---|
Product Category | Grinding Wheels |
Product Number | U4660 |
Product Name | Bench Grinder Wheels. Good - High Performance |
Type | Silicon Carbide |
Outer Diameter | 6 inch (152 mm) |
Thickness | 0.7500 inch (19.05 mm) |