DEWALT Industrial Tool Co. 6" x 1/4" x 7/8" XP Grinding wheel DW8820

Suppliers

Company
Product
Description
Supplier Links
6" x 1/4" x 7/8" XP Grinding wheel - DW8820 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
6" x 1/4" x 7/8" XP Grinding wheel
DW8820
6" x 1/4" x 7/8" XP Grinding wheel DW8820
Type 27 Wheels: Extended Performance 1/4" Grinding Product Features Premium tough zirconia grain for extended life and material removal High grain concentration ensures agressive grinding action and smoother running wheels Proprietary wheel design for durable long life wheels 3 full sheets of fiberglass for added durability and safety

Type 27 Wheels: Extended Performance 1/4" Grinding
Product Features

  • Premium tough zirconia grain for extended life and material removal
  • High grain concentration ensures agressive grinding action and smoother running wheels
  • Proprietary wheel design for durable long life wheels
  • 3 full sheets of fiberglass for added durability and safety
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Grinding Wheels
Product Number DW8820
Product Name 6" x 1/4" x 7/8" XP Grinding wheel
Unlock Full Specs
to access all available technical data

Similar Products

Norzon® III Foundry - 66252824504 - Norton Abrasives
Specs
Type Silicon Carbide; Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
CBN Grinding Wheel Vitrified Bond   for Compressor Grinding -  - Kunshan Xinlun Superabrasives Co., Ltd.
Specs
Type CBN
Bond Type Vitrified
Applications & Materials Abraded Internal cylindrical grinding of main/sub bearing, Internal cylindrical grinding of roller (piston) Cylinder grinding
View Details
 - 1221159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 1.57 inch (40 mm)
Thickness 0.9843 inch (25 mm)
Bore / Shank 0.3752 inch (9.53 mm)
View Details
9
Specs
Type Aluminum Oxide
Outer Diameter 9 inch (229 mm)
Thickness 0.4500 inch (11.43 mm)
View Details