The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.
SKF/Global | SKF/North America | |
---|---|---|
Product Category | Roller Bearings | Roller Bearings |
Product Number | 1310009214 | 1310009214 |
Product Name | Tapered Roller Bearing, Single Row - BT1B 328214/HA5 | Tapered Roller Bearing, Single Row - BT1B 328214/HA5 |
Rolling Element | Steel | Steel |
Type | Single Row Tapered | Single Row Tapered |
Design Units | Metric | Metric |
Bore | 35.4331 inch (900.000 mm) | 35.4331 inch (900.000 mm) |
Outside Diameter | 46.4567 inch (1180.000 mm) | 46.4567 inch (1180.000 mm) |