35 mm Cylindrical Roller Bearing with plain cylindrical inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer with snap ring groove in outer ring OD
RegalRexnord | |
---|---|
Product Category | Roller Bearings |
Product Number | MA1207GUV |
Product Name | Link-Belt MA1207GUV Unmounted Bearings Cylindrical Roller Bearings |
Type | Cylindrical Roller |
Design Units | Metric |
Bore | 1.3780 inch (35.000 mm) |
Outside Diameter | 2.8346 inch (72.000 mm) |