INA from Schaeffler drawn cup roller clutches are one-way clutches comprising thinâwalled, drawn outer rings with a series of ramps on the inside diameter. There are also plastic cages, pressure springs and needle rollers. They can transmit high torques in one direction and are compact in a radial direction.,Drawn cup roller clutches give precise indexing, since the individual spring loading of the needle rollers ensures continuous contact between the shaft, needle rollers and ramps. They allow high indexing frequencies due to their low mass and the resulting low moment of inertia of the clamping elements. They also have a low overrunning frictional torque.
Drawn cup roller clutches can be used in various applications such as indexing clutches, back-stopping clutches and overrunning clutches. In these cases, the drawn cup roller clutch performs an overrunning or locking function.
⢠Lower operating costs,⢠Reduced maintenance due to improved lubrication,⢠Lower heat generation,⢠Less noise,⢠Roller clutches, HF series, do not have a bearing arrangement and can only transmit torques,⢠Roller clutches, HFL series, have an integral plain or rolling bearing arrangement and can support torques and radial forces.
Inside Diameter = 18mm
Outside Diameter = 24mm
Roller Bearing Type = Drawn Cup Clutch
Race Width = 26mm
Bore Type = Parallel
Material = Steel
Static Load Rating = 10200N
Cage Material = Plastic
Number of Rows = 3
Dynamic Load Rating = 8000N
RS Components, Ltd. | |
---|---|
Product Category | Roller Bearings |
Product Number | 1371801 |
Design Units | Metric |
Bore | 0.7087 inch (18.000 mm) |
Outside Diameter | 0.9449 inch (24.000 mm) |
Static Axial | 2293 lbs (1040 kg) |