Possible effective length: 1500 - 4000 mm
Indicate the required effective length L when ordering.
Adjustable range depends on the max. effective length.
Adjustment and the subsequent securing of the bar is carried out using a centrally located plug-in bolt. For fixed connections use VVGSCH.
Surface:
Up to an effective length L of 2500 mm: Pink powder coated
Effective length L longer than 2500 mm: yellow painted
VIP spreader bars are non stock items, and production is subject to customer requirements. Thus, bear in mind the respective delivery periods.
RUD Chain, Inc. | |
---|---|
Product Category | Lifting and Rigging Attachments |
Product Number | VSRV-20 |
Product Name | Spreader Bar |
Product Type | SpreaderBeam |