XL Stepper Drive / Controller
Protection Motor overcurrent/short circuit , over & under voltage , logic suppy fault , over temperature
Recommended inductance range 0.8 mH - 10 mH
Panel mounting
1.8 A , 3.5 A & 5.6 A RMS rating
Up to 80 VDC bus
i Versions have Built-in Controller using Parker's EASI code
Powerful front-end software - EASI-Tools
Drive resolution 400, 800, 2000 or 4000 steps/rev
Optional CANopen Interface
Automatic Standby Current Reduction 50 % or 70 %
Compatible with Parker high performance stepper motors
XL Stepper Drive / Controller
- Protection Motor overcurrent/short circuit , over & under voltage , logic suppy fault , over temperature
- Recommended inductance range 0.8 mH - 10 mH
- Panel mounting
- 1.8 A , 3.5 A & 5.6 A RMS rating
- Up to 80 VDC bus
- i Versions have Built-in Controller using Parker's EASI code
- Powerful front-end software - EASI-Tools
- Drive resolution 400, 800, 2000 or 4000 steps/rev
- Optional CANopen Interface
- Automatic Standby Current Reduction 50 % or 70 %
- Compatible with Parker high performance stepper motors