The TSC-5010-22 has a unique cable feedthrough design that allows you to use standard cables with the I/O ports, while maintaining a full IP67/IP69K waterproof rating. This means you don’t need custom M12 cables and all I/O connections are sealed. The 21.5” widescreen HD display is available with P-Cap or Resistive touch, and high brightness and optical bonding. This PC has rustproof, fully sealed stainless steel housing for use in wash-down environments, such as in a food and beverage processing plant or on a pharmaceutical manufacturing line. The TSC-5010-22 can be VESA or yoke mounted onto a desktop stand, wall mount, machine, mobile cart, ergonomic arm, and more.
Teguar Corporation | |
---|---|
Product Category | Computers |
Product Number | TSC-5010-22 |
Product Name | 22” Computer With Waterproof Cable Glands |
Display Size | 21.5 inch (546.10 mm) |
Operating System | Microsoft® |
Processor | Intel 386 Family |
Speed | 2800 MHz |