Black polypropylene copolymer wheels with standard full, black rubber tyre with trapezoidal profile. Symmetrical hub with smooth hole or roller bearings. For quiet handling on uneven surfaces. Excellent resistance to ageing.
Load Capacity = 200daN
Tyre Type = Solid
Tyre Material = Rubber
Hub Material = PP
Features = Ageing Resistant
Wheel Diameter = 200mm
Bore Diameter = 20.2mm
Bore Length = 47mm
Colour = Black
RS Components, Ltd. | |
---|---|
Product Category | Wheels |
Product Number | 400144 |
Wheel Type | Rubber/Plastic; Solid |
Maximum Load | 450 lbs (204 kg) |
Wheel Diameter | 7.87 inch (200 mm) |