Suitable for heavy loads, these castors have a high resistance to wear.
High-Resistance. Machined Mechanical Cast Iron Wheel. Polyurethane tyre. Symmetrical Hub with Enclosed Precision Ball Bearings. Effortless Rolling
Load Capacity = 1200daN
Tyre Type = Solid
Tyre Material = PUR
Hub Material = Cast Iron
Features = Abrasion Resistant, Corrosion Resistant, Low Starting Resistance
Hub Bearing Type = Ball Bearing
Wheel Diameter = 250mm
Wheel Width = 50mm
Bore Diameter = 25mm
Bore Length = 60mm
RS Components, Ltd. | |
---|---|
Product Category | Wheels |
Product Number | 400182 |
Wheel Type | Plastic; Solid |
Maximum Load | 2698 lbs (1223 kg) |
Wheel Diameter | 9.84 inch (250 mm) |
Wheel Width | 1.97 inch (50 mm) |