High capacity requirements w/ no floor protection
Magnus Mobility Systems, Inc. | |
---|---|
Product Category | Wheels |
Product Number | SS514R-08 |
Product Name | Cast Iron Wheel (SS) |
Wheel Type | Metal |
Maximum Load | 500 lbs (227 kg) |
Wheel Diameter | 5 inch (127 mm) |
Wheel Width | 1.25 inch (31.75 mm) |