High capacity requirements w/ no floor protection
Magnus Mobility Systems, Inc. | |
---|---|
Product Category | Wheels |
Product Number | SSS625-31 |
Product Name | Cast Iron Wheel (SS) |
Wheel Type | Metal |
Maximum Load | 1800 lbs (816 kg) |
Wheel Diameter | 6 inch (152 mm) |
Wheel Width | 2.5 inch (63.5 mm) |