High capacity requirements w/ no floor protection
Magnus Mobility Systems, Inc. | |
---|---|
Product Category | Wheels |
Product Number | SI20P-04 |
Product Name | Cast Iron Wheel (SS) |
Wheel Type | Metal |
Maximum Load | 150 lbs (68.03 kg) |
Wheel Diameter | 2 inch (50.8 mm) |
Wheel Width | 1 inch (25.4 mm) |