Press steel castor. Tyred: are non marking black polypropylene tyred wheels. Solid: Nylon wheels. Roller bore hub bearings. Provides high chemical resistance. Typically used as pallet wheels / industrial trolleys
Wheel Diameter = 100mm
Load Capacity = 150kg
Overall Height = 128mm
Wheel Width = 36mm
Fixing Plate Dimensions = 105 x 85mm
Rotation = Swivel
Application = Industrial
Tyre Material = PP
Fixing Centres = 80 x 60mm
Features = Corrosion Resistant, Dustguard, Non-Marking
RS Components, Ltd. | |
---|---|
Product Category | Casters |
Product Number | 4541189 |
Wheel Type | Plastic |