ZARGES GmbH 40742

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7811649 - RS Components, Ltd.
Corby, Northants, United Kingdom
Professional range of solid rubber heavy duty castors. Tool free installation. Solid rubber. Swivel castors fitted with wheel brakes. Wheel Diameter = 100mm Load Capacity = 90kg Overall Height = 102mm Rotation = Swivel Application = Industrial Tyre Material = Rubber Includes Brake = Yes Features = Tool Free Installation Hub Material = Rubber

Professional range of solid rubber heavy duty castors.
Tool free installation. Solid rubber. Swivel castors fitted with wheel brakes.
Wheel Diameter = 100mm
Load Capacity = 90kg
Overall Height = 102mm
Rotation = Swivel
Application = Industrial
Tyre Material = Rubber
Includes Brake = Yes
Features = Tool Free Installation
Hub Material = Rubber

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 7811649
Wheel Type Rubber/Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Castor, G1 Series - CAG1 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Thermoplastic on Polypropylene Wheel
Features Brake (optional feature)
View Details
 - 2535514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic
Maximum Load 112 lbs (50.98 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details
T-129A Series, Casters, 4"", urethane wheels, set of 4 with brakes - T-129A - AERO Manufacturing Company
Specs
Wheel Type Solid Poly
Features Brake
View Details