Wheel is black with a crown tread.
MedCaster | |
---|---|
Product Category | Casters |
Product Number | 367A32C125AZ |
Product Name | 367/364 Antistatic Series Caster |
Caster Type | Wheel Caster |
Wheel Type | Thermoplastic Rubber |
Maximum Load | 220 lbs (99.77 kg) |
Wheel Diameter | 5 inch (127 mm) |