Standard Features
. Top Plate/Yoke Base - SAE-1045
drop forged steel
. Swivel Assembly - Double ball
bearing design. Machined thrust
raceway
. King Pin - 3.4�" heat treated bolt
and nut
. Legs - 1.4�" thick formed and welded
. Finish - Corrosion resistant zinc
. Lubrication Fittings
Use for medium heavy duty loads that are subject to frequent shock/impact
Jilson Group (The) | Magnus Mobility Systems, Inc. | |
---|---|---|
Product Category | Casters | Casters |
Product Number | S562R-PA | S562R-PA |
Product Name | Series 5 Heavy Duty - Swivel Caster | Series 5 Heavy Duty |
Caster Type | Swivel Plate Caster; Wheel Caster | |
Wheel Type | Poly/Metal | |
Features | Brake (optional feature); Swivel Lock (optional feature) | |
Maximum Load | 1200 lbs (544 kg) | |
Wheel Diameter | 6 inch (152 mm) |