Jilson Group (The) Light Duty Threaded Stem TL-PBP-25-32

Suppliers

Company
Product
Description
Supplier Links
Light Duty Threaded Stem - TL-PBP-25-32 - Jilson Group (The)
Lodi, NJ, USA
Light Duty Threaded Stem
TL-PBP-25-32
Light Duty Threaded Stem TL-PBP-25-32
Standard Features • Exceeds I.C.M. Standards • Load Bearing - Two full independent rows of hardened and polished ball bearings • Case Hardened Stamped Steel Construction • All Metal Parts Are Stress Relieved • Finish - Corrosion resistant zinc

Standard Features
• Exceeds I.C.M. Standards
• Load Bearing - Two full
independent rows of hardened and
polished ball bearings
• Case Hardened Stamped Steel
Construction
• All Metal Parts Are Stress Relieved
• Finish - Corrosion resistant zinc

Technical Specifications

  Jilson Group (The)
Product Category Casters
Product Number TL-PBP-25-32
Product Name Light Duty Threaded Stem
Unlock Full Specs
to access all available technical data

Similar Products

 - 2892889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic
Maximum Load 110 lbs (50 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor, C7 Series - CAC7 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details
 - PCXS1 - Shelving Direct
Shelving Direct
Specs
Caster Type Swivel Plate Caster
Wheel Type Poly/Plastic
Maximum Load 1200 lbs (544 kg)
View Details
Heavy Duty Caster - GLC307 - REB Storage Systems International
REB Storage Systems International
Specs
Caster Type Swivel Plate Caster
Wheel Type Solid Poly
Maximum Load 1400 lbs (635 kg)
View Details