Ideal for computers, large printers & other heavy diagnostic equipment
Faultless Caster | |
---|---|
Product Category | Casters |
Product Number | EP729-2R**BM |
Product Name | Business Machine Caster |
Caster Type | Swivel Plate Caster |
Wheel Type | Solid Rubber |
Features | Brake (optional feature) |
Maximum Load | 275 lbs (125 kg) |
Wheel Diameter | 2 inch (50.8 mm) |