Safe movement of calibrated instruments, delicately adjusted assemblies
Safe movement of calibrated instruments, delicately adjusted assemblies
Faultless Caster | Faultless Caster | |
---|---|---|
Product Category | Casters | Casters |
Product Number | SH3441B-8x2-1/2 | SH3441B-8x2-1/2 |
Product Name | Industrial Spring Action Caster | Industrial Spring Action Caster |
Caster Type | Swivel Plate Caster | Rigid Plate Caster |
Wheel Type | Super K | Super K |
Features | Brake; Spring Loaded | Spring Loaded |
Maximum Load | 2000 lbs (907 kg) | 2000 lbs (907 kg) |
Wheel Diameter | 8 inch (203 mm) | 8 inch (203 mm) |