| Colson Caster Corporation | |
|---|---|
| Product Category | Casters |
| Product Number | 7.08679.369 |
| Product Name | 7 Series |
| Caster Type | Swivel Plate Caster |
| Wheel Type | Phenolic |
| Features | Brake (optional feature); Swivel Lock (optional feature); Kingpinless |
| Maximum Load | 2000 lbs (907 kg) |
| Wheel Diameter | 8 inch (203 mm) |