Rotacaster Pty Ltd. Datasheets for Material Handling Carts and Trucks
Industrial carts and industrial trucks are used to transport equipment or materials within the premises of a facility. They are frequently manually propelled, but motorized version are manufactured. An assortment of carts and trucks are available for a multitude of cargo operations.
Material Handling Carts and Trucks: Learn more
| Product Name | Notes |
|---|---|
| Aluminium Rota-dollie with diamond deck plate, double green/grey wheels with one handle. Construction Lightweight welded aluminium frame with fixed mulit-directional Rotacaster wheels. No swivel mechanisms. Applications The durable aluminium frame... | |
| Rotatruck Aluminium Self Supporter with extended loop straight back and 4 x Rotacaster Wheels The Rotatruck Self Supporting Hand Truck is a revolutionary hand trolley that supports the weight of... | |
| The new Rotatruck aluminium stair climbing hand trolley combines the 360 degree movement of Rotacaster's patented omni wheel with a lightweight and durable frame, making it ideal for a variety... | |
| The Rotacaster Stairclimber Hand Truck is a revolutionary hand trolley that reduces the effort in the direction of travel up and down stairs. It is a tough, feature laden hand-truck. | |
| The Rotatruck Self Supporting Hand Truck is a revolutionary hand trolley that supports the weight of the load so that you don't have to. It reduces the risk of workplace... |