nVent Schroff, Inc. Card Guides 24SX-3-12-3-R

Description
PCB GUIDE, LOCKING, STEEL, 6"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Guides - 1440-1015-ND - DigiKey
Thief River Falls, MN, United States
Card Guides
1440-1015-ND
Card Guides 1440-1015-ND
PCB GUIDE, LOCKING, STEEL, 6"

PCB GUIDE, LOCKING, STEEL, 6"

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category PCB Card Guides and Retainers
Product Number 1440-1015-ND
Product Name Card Guides
Length 5.5 inch (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Board Guide 7.5
Keystone Electronics Corp.
Specs
Length 7.5 inch (190 mm)
Material Nylon
View Details
2 suppliers
Circuit Card Guide - MC-10 - Components Corporation
Components Corporation
Specs
Guide Mounting Press-in Card Guide
Slot Width 0.1500 inch (3.81 mm)
Length 0.2500 to 1.38 inch (6.35 to 34.92 mm)
View Details
Horizontal Card Guides - Snap In, with Tension - TCG1-3.300-23 - Essentra Components
Specs
Guide Mounting Press-in Card Guide
Orientation Horizontal Card Guide
View Details
2 suppliers
PCB Board Guide 5.5
Keystone Electronics Corp.
Specs
Length 5.5 inch (140 mm)
Material Nylon
View Details
2 suppliers