Ergonomic Manufacturing Group, Inc. Datasheets for Material Handling Manipulators

Industrial manipulators are used to move and position materials, products, parts, and tools. Commonly used attachments include hooks, magnets, electromagnets, core grips, suction cups, pneumatic clamps and vacuum pads.
Material Handling Manipulators: Learn more

Product Name Notes
2 HP rotary vane, lift tube diameter: 3.54"
5 HP/vac. compressor, lift tube diameter: 2 x 6.3" ea
5 HP/Vac. compressor, lift tube diameter: 4 x 6.3" ea
5 HP/vac. compressor, lift tube diameter: 4.72"
5 HP/vac. compressor, lift tube diameter: 6.3"
5 HP/vac. compressor, lift tube diameter: 7.125"
7.5 extra capacity compressor, lift tube diameter: 7.125"
7.5 HP/extra capacity compressor, lift tube diameter: 2 x 7.125" ea
7.5 HP/extra capacity compressor, lift tube diameter: 3 x 7.125" ea
Custom end effectors, explosion or other hazardous risk
Venturi vac. pump, lift tube diameter: 3.54"