Ergonomic Manufacturing Group, Inc. Datasheets for Lifts

Lifts are used to raise and lower material, personnel, vehicles, and workpieces for loading and working positioning.
Lifts: Learn more

Product Name Notes
2 HP rotary vane, lift tube diameter: 3.54"
5 HP/vac. compressor, lift tube diameter: 2 x 6.3" ea
5 HP/Vac. compressor, lift tube diameter: 4 x 6.3" ea
5 HP/vac. compressor, lift tube diameter: 4.72"
5 HP/vac. compressor, lift tube diameter: 6.3"
5 HP/vac. compressor, lift tube diameter: 7.125"
7.5 extra capacity compressor, lift tube diameter: 7.125"
7.5 HP/extra capacity compressor, lift tube diameter: 2 x 7.125" ea
7.5 HP/extra capacity compressor, lift tube diameter: 3 x 7.125" ea
Custom end effectors, explosion or other hazardous risk
Venturi vac. pump, lift tube diameter: 3.54"