Resettable code. Solid aluminium body with anodised coating. Suitable for safety lock out applications
Lock Type = Combination
Shackle Diameter = 5mm
Shackle Length = 26mm
Material = Aluminium, Steel
Colour = Grey
Body Width = 30mm
Shackle Type = Open
Quantity Per Package = 1
RS Components, Ltd. | |
---|---|
Product Category | Locks |
Product Number | 7040190 |
Lock Type | Padlock |