All-brass padlock with brass shackle. Anti-spark properties for use in hazardous areas (petrol stations, etc). Rust free
Lock Type = Key
Shackle Length = 70mm
Weather Proof = Yes
Material = Brass
Colour = Brass
Body Width = 30mm
Quantity Per Package = 1
RS Components, Ltd. | |
---|---|
Product Category | Locks |
Product Number | 3646081 |
Lock Type | Padlock |