RS Components, Ltd. 8087014

Description
The Squire Y chain is made from hardened steel and with a 10mm chain link diameter it offers high security whilst being lighter to carry and offering excellent value for money. When partnered with the Squire CP50 it offers the convenience of no keys to lose 10,000 possible combinations. Hardened Steel 8mm diameter shackle. Highly resistant to corrosion, excellent weather protection. Recodable - you choose your own code. 915mm length, 10mm diameter chain. Hardened Steel Chain Shackle Diameter = 8mm Shackle Length = 22.6mm Material = Steel Body Width = 50mm Shackle Type = Open Quantity Per Package = 6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8087014 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Squire Y chain is made from hardened steel and with a 10mm chain link diameter it offers high security whilst being lighter to carry and offering excellent value for money. When partnered with the Squire CP50 it offers the convenience of no keys to lose 10,000 possible combinations. Hardened Steel 8mm diameter shackle. Highly resistant to corrosion, excellent weather protection. Recodable - you choose your own code. 915mm length, 10mm diameter chain. Hardened Steel Chain Shackle Diameter = 8mm Shackle Length = 22.6mm Material = Steel Body Width = 50mm Shackle Type = Open Quantity Per Package = 6

The Squire Y chain is made from hardened steel and with a 10mm chain link diameter it offers high security whilst being lighter to carry and offering excellent value for money. When partnered with the Squire CP50 it offers the convenience of no keys to lose
10,000 possible combinations. Hardened Steel 8mm diameter shackle. Highly resistant to corrosion, excellent weather protection. Recodable - you choose your own code. 915mm length, 10mm diameter chain. Hardened Steel Chain
Shackle Diameter = 8mm
Shackle Length = 22.6mm
Material = Steel
Body Width = 50mm
Shackle Type = Open
Quantity Per Package = 6

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Locks
Product Number 8087014
Lock Type Padlock
Unlock Full Specs
to access all available technical data

Similar Products

 - 3399527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lock Type Padlock
Actuation Key
View Details
 - 7500973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lock Type Padlock
Actuation Key
View Details
 - 7816010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lock Type Padlock
Actuation Key
View Details
 - 7040070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lock Type Padlock
Actuation Key
View Details