High quality Titalium body & stainless steel shackle. Maximum corrosion resistance. Rekeyable mechanism : Allows locks to be changed to new key. 6 Pin tumbler cylinder with anti-pick mushroom pins. Rustfree internal components : Durable security. Multiple site security. Close shackle for additional protection. Paracentric keyway. Bolt Cutter Resistant. Saw Resistant. Ball Bearing Locking. Marine Grade. Key retaining. Rekeyable
Lock Type = Key
Shackle Diameter = 9.5mm
Weather Proof = Yes
Material = Stainless Steel, Titalium
Colour = Grey
Body Width = 50mm
Quantity Per Package = 1
RS Components, Ltd. | |
---|---|
Product Category | Locks |
Product Number | 7500973 |
Lock Type | Padlock |