IC VREF SHUNT 2.5V .05% 8-SOP
IC VREF SHUNT 2.5V .05% 8-SOP
IC VREF SHUNT 2.5V .05% 8-SOP
| DigiKey | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 5503-TPR7025-SO1RDKR-ND |
| Product Name | Voltage Reference |
| Type | Series |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" |
| TC | 5 ppm/C |
| IQ | 1.7 mA |