3PEAK
Voltage Reference
TPR5025-SO1R
Description
IC VREF SERIES 8SOIC
Request a Quote
Email Supplier
Datasheet
Description
IC VREF SERIES 8SOIC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Voltage Reference Chips |
|
Product Number
|
5503-TPR5025-SO1RTR-ND |
|
Product Name
|
Voltage Reference |
|
Type
|
Series
|
|
Package Type
|
SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
|
|
TC
|
6 ppm/C
|
|
IQ
|
1 mA
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Other; SOP8
Life Cycle Stage
Obsolete
View Details
3 suppliers
Renesas Electronics Corporation
Package Type
Other; 8-SOIC
Life Cycle Stage
Obsolete(EOL)
TC
3 ppm/C
View Details
6 suppliers