IC REG LINEAR 3.3V 400MA SOT23-3
IC REG LINEAR 3.3V 400MA SOT23-3
400mA 55dB@(100Hz) Fixed 3.3V 6V SOT-23 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ROHS
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 5503-TPL720F33-3TR-ND | TPL720F33-3TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | |
| Special Features | Input Overcurrent Protection |