IC ADC 16BIT 20-QFN
IC ADC 16BIT 20-QFN
IC ADC 16BIT 20-QFN
| DigiKey | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 5503-TPC51701-QFORCT-ND | 5503-TPC51701-QFORTR-ND | 5503-TPC51701-QFORDKR-ND |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI; SPI | SPI; SPI |
| Package Type | 20-WFQFN Exposed Pad | 20-WFQFN Exposed Pad | 20-WFQFN Exposed Pad |
| Packing Method | Cut Tape (CT) | Tape Reel | Digi-Reel® |
| Pins | 20 | 20 | 20 |
| Resolution | 16 bits | 16 bits | 16 bits |