3PEAK Analog to Digital Converters (ADC) TPC5161-VS2R

Description
IC ADC 16BIT 10-MSOP
Request a Quote Datasheet
Description
IC ADC 16BIT 10-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 5503-TPC5161-VS2RCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
5503-TPC5161-VS2RCT-ND
Analog to Digital Converters (ADC) 5503-TPC5161-VS2RCT-ND
IC ADC 16BIT 10-MSOP

IC ADC 16BIT 10-MSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - 5503-TPC5161-VS2RTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
5503-TPC5161-VS2RTR-ND
Analog to Digital Converters (ADC) 5503-TPC5161-VS2RTR-ND
IC ADC 16BIT 10-MSOP

IC ADC 16BIT 10-MSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - 5503-TPC5161-VS2RDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
5503-TPC5161-VS2RDKR-ND
Analog to Digital Converters (ADC) 5503-TPC5161-VS2RDKR-ND
IC ADC 16BIT 10-MSOP

IC ADC 16BIT 10-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 5503-TPC5161-VS2RCT-ND 5503-TPC5161-VS2RTR-ND 5503-TPC5161-VS2RDKR-ND
Product Name Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type SPI; SPI SPI; SPI SPI; SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Cut Tape (CT) Tape Reel Digi-Reel®
Resolution 16 bits 16 bits 16 bits
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

ADC10040 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040CIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
7 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8947BD-IS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Analogue to Digital Converters - 1904996 - RS Components, Ltd.
Specs
Interface Type SPI; Microwire; Micro wire, qspi, spi
Package Type μmax
Features Single-Supply
View Details