3PEAK Analog to Digital Converters (ADC) TPC5160-VS2R

Description
IC ADC 16BIT 10-MSOP
Request a Quote Datasheet
Description
IC ADC 16BIT 10-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 5503-TPC5160-VS2RCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
5503-TPC5160-VS2RCT-ND
Analog to Digital Converters (ADC) 5503-TPC5160-VS2RCT-ND
IC ADC 16BIT 10-MSOP

IC ADC 16BIT 10-MSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - 5503-TPC5160-VS2RTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
5503-TPC5160-VS2RTR-ND
Analog to Digital Converters (ADC) 5503-TPC5160-VS2RTR-ND
IC ADC 16BIT 10-MSOP

IC ADC 16BIT 10-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 5503-TPC5160-VS2RCT-ND 5503-TPC5160-VS2RTR-ND
Product Name Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type SPI; SPI SPI; SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Cut Tape (CT) Tape Reel
Resolution 16 bits 16 bits
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1342608-SI8937D-IS4R - Win Source Electronics
Specs
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
ADC104S051 4 Channel 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC104S051CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers