IC ADC 12BIT 38-TSSOP
IC ADC 12BIT 38-TSSOP
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 5503-TPC5120S16-TS7R-STR-ND | 5503-TPC5120S16-TS7R-SCT-ND |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI; SPI |
| Package Type | TSSOP; "38-TFSOP (0.173"", 4.40mm Width)" | TSSOP; "38-TFSOP (0.173"", 4.40mm Width)" |
| Packing Method | Tape Reel | Cut Tape (CT) |
| Resolution | 12 bits | 12 bits |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |