IC DAC 14BIT 8-MSOP
IC DAC 14BIT 8-MSOP
IC DAC 14BIT 8-MSOP
14 Bit Digital to Analog Converter 1 8-MSOP Product overview: TPC114S1-VR from 3PEAK is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14 Bit, MSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 14 Bit, MSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TPC114S1-VR can be used for catalog matching and distributor lookup.
| DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 5503-TPC114S1-VRTR-ND | 5503-TPC114S1-VRCT-ND | 5503-TPC114S1-VRDKR-ND | 701-TPC114S1-VR |
| Product Name | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | 14 Bit MSOP Digital-to-Analog Converter IC |
| Interface Type | Serial; SPI; Microwire | Serial; SPI; Microwire | Serial; SPI; Microwire | 3-Wire Serial, Microwire, QSPI, SPI |
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Reel - TR |
| Packing Method | Tape Reel | Cut Tape (CT) | Digi-Reel® | Reel - TR |
| Resolution | 14 bits | 14 bits | 14 bits | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |