3M Patchord, Cat6A, Sftp Lsoh, Turquoise 1M; Lan Category 3M VOL-6ASFL-L1

Description
PATCHORD, CAT6A, SFTP LSOH, TURQUOISE 1M; LAN Category:Cat6a; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Turquoise; Product Range:VOL- Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PATCHORD, CAT6A, SFTP LSOH, TURQUOISE 1M; LAN Category:Cat6a; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Turquoise; Product Range:VOL- Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patchord, Cat6A, Sftp Lsoh, Turquoise 1M; Lan Category 3M - 64T4327 - Newark, An Avnet Company
Chicago, IL, United States
Patchord, Cat6A, Sftp Lsoh, Turquoise 1M; Lan Category 3M
64T4327
Patchord, Cat6A, Sftp Lsoh, Turquoise 1M; Lan Category 3M 64T4327
PATCHORD, CAT6A, SFTP LSOH, TURQUOISE 1M; LAN Category:Cat6a; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Turquoise; Product Range:VOL- Series; SVHC:No SVHC RoHS Compliant: Yes

PATCHORD, CAT6A, SFTP LSOH, TURQUOISE 1M; LAN Category:Cat6a; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Turquoise; Product Range:VOL- Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 64T4327
Product Name Patchord, Cat6A, Sftp Lsoh, Turquoise 1M; Lan Category 3M
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 2-2322330-4 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 41.01 ft (125 dm)
Standards / Certifications EU ELV Compliant
View Details
4 suppliers
International 2x1.00mm°� Black H05VV-F - 86065080 - Interpower
Specs
Standards / Certifications EN 50525
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
Male Mini Displayport To Female Displayport Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details