3M Electronics and Energy Business Tubing, Heat Shrink; 3/4 in. ID; 2:1 Shrink; 6 in. lengths; Pack of 14; Black VFP876 3/4 6"

Description
Very Flexible Polyolefin Tubing, 2:1 Shrink Ratio, -55 to +135 °C Operating Temperature VFP-876 offers the same physical, electrical, and chemical properties as FP-301 with two additional features: 100°C shrink temperature (versus 121°C) to minimize damage on temperature sensitive components, and extra flexibility for insulating flexible wire bundles. Meets MIL-R-46846 Type V. Black only. UL E39100, CSA LR38227. Tubing has been engineered to offer a low shrink temperature of 100°C (212°F). This allows the tubing to shrink rapidly, thereby minimizing heat exposure and possible damage to sensitive substrate materials or components.
Description
Very Flexible Polyolefin Tubing, 2:1 Shrink Ratio, -55 to +135 °C Operating Temperature VFP-876 offers the same physical, electrical, and chemical properties as FP-301 with two additional features: 100°C shrink temperature (versus 121°C) to minimize damage on temperature sensitive components, and extra flexibility for insulating flexible wire bundles. Meets MIL-R-46846 Type V. Black only. UL E39100, CSA LR38227. Tubing has been engineered to offer a low shrink temperature of 100°C (212°F). This allows the tubing to shrink rapidly, thereby minimizing heat exposure and possible damage to sensitive substrate materials or components.

Suppliers

Company
Product
Description
Supplier Links
Tubing, Heat Shrink; 3/4 in. ID; 2:1 Shrink; 6 in. lengths; Pack of 14; Black - 70113551 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tubing, Heat Shrink; 3/4 in. ID; 2:1 Shrink; 6 in. lengths; Pack of 14; Black
70113551
Tubing, Heat Shrink; 3/4 in. ID; 2:1 Shrink; 6 in. lengths; Pack of 14; Black 70113551
Very Flexible Polyolefin Tubing, 2:1 Shrink Ratio, -55 to +135 °C Operating Temperature VFP-876 offers the same physical, electrical, and chemical properties as FP-301 with two additional features: 100°C shrink temperature (versus 121°C) to minimize damage on temperature sensitive components, and extra flexibility for insulating flexible wire bundles. Meets MIL-R-46846 Type V. Black only. UL E39100, CSA LR38227. Tubing has been engineered to offer a low shrink temperature of 100°C (212°F). This allows the tubing to shrink rapidly, thereby minimizing heat exposure and possible damage to sensitive substrate materials or components.

Very Flexible Polyolefin Tubing, 2:1 Shrink Ratio, -55 to +135 °C Operating Temperature
VFP-876 offers the same physical, electrical, and chemical properties as FP-301 with two additional features: 100°C shrink temperature (versus 121°C) to minimize damage on temperature sensitive components, and extra flexibility for insulating flexible wire bundles. Meets MIL-R-46846 Type V. Black only. UL E39100, CSA LR38227.
Tubing has been engineered to offer a low shrink temperature of 100°C (212°F). This allows the tubing to shrink rapidly, thereby minimizing heat exposure and possible damage to sensitive substrate materials or components.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70113551
Product Name Tubing, Heat Shrink; 3/4 in. ID; 2:1 Shrink; 6 in. lengths; Pack of 14; Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrink tube - 211-502 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
1.8750 in. Nominal Flat Size Nylon Sleeve Guard|Master File - NS-08x100 - Kuriyama of America, Inc.
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature 120 C (248 F)
View Details
Heat Shrink Tubing - 2417422 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.3740 inch (9.5 mm)
View Details