3M Electronics and Energy Business Tubing, Heat Shrink; 1.5 in. ID; 2:1 Shrink; 6 in. lengths; Pack of 6; Black VFP876 1.5 6"

Description
Very Flexible Polyolefin Tubing, 2:1 Shrink Ratio, -55 to +135 °C Operating Temperature VFP-876 offers the same physical, electrical, and chemical properties as FP-301 with two additional features: 100°C shrink temperature (versus 121°C) to minimize damage on temperature sensitive components, and extra flexibility for insulating flexible wire bundles. Meets MIL-R-46846 Type V. Black only. UL E39100, CSA LR38227. Tubing has been engineered to offer a low shrink temperature of 100°C (212°F). This allows the tubing to shrink rapidly, thereby minimizing heat exposure and possible damage to sensitive substrate materials or components.
Description
Very Flexible Polyolefin Tubing, 2:1 Shrink Ratio, -55 to +135 °C Operating Temperature VFP-876 offers the same physical, electrical, and chemical properties as FP-301 with two additional features: 100°C shrink temperature (versus 121°C) to minimize damage on temperature sensitive components, and extra flexibility for insulating flexible wire bundles. Meets MIL-R-46846 Type V. Black only. UL E39100, CSA LR38227. Tubing has been engineered to offer a low shrink temperature of 100°C (212°F). This allows the tubing to shrink rapidly, thereby minimizing heat exposure and possible damage to sensitive substrate materials or components.

Suppliers

Company
Product
Description
Supplier Links
Tubing, Heat Shrink; 1.5 in. ID; 2:1 Shrink; 6 in. lengths; Pack of 6; Black - 70113555 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tubing, Heat Shrink; 1.5 in. ID; 2:1 Shrink; 6 in. lengths; Pack of 6; Black
70113555
Tubing, Heat Shrink; 1.5 in. ID; 2:1 Shrink; 6 in. lengths; Pack of 6; Black 70113555
Very Flexible Polyolefin Tubing, 2:1 Shrink Ratio, -55 to +135 °C Operating Temperature VFP-876 offers the same physical, electrical, and chemical properties as FP-301 with two additional features: 100°C shrink temperature (versus 121°C) to minimize damage on temperature sensitive components, and extra flexibility for insulating flexible wire bundles. Meets MIL-R-46846 Type V. Black only. UL E39100, CSA LR38227. Tubing has been engineered to offer a low shrink temperature of 100°C (212°F). This allows the tubing to shrink rapidly, thereby minimizing heat exposure and possible damage to sensitive substrate materials or components.

Very Flexible Polyolefin Tubing, 2:1 Shrink Ratio, -55 to +135 °C Operating Temperature
VFP-876 offers the same physical, electrical, and chemical properties as FP-301 with two additional features: 100°C shrink temperature (versus 121°C) to minimize damage on temperature sensitive components, and extra flexibility for insulating flexible wire bundles. Meets MIL-R-46846 Type V. Black only. UL E39100, CSA LR38227.
Tubing has been engineered to offer a low shrink temperature of 100°C (212°F). This allows the tubing to shrink rapidly, thereby minimizing heat exposure and possible damage to sensitive substrate materials or components.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70113555
Product Name Tubing, Heat Shrink; 1.5 in. ID; 2:1 Shrink; 6 in. lengths; Pack of 6; Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Heat Shrink Tubing - 2887457 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyethylene
Diameter 1 inch (25.4 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1637-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Cut Tube Wrap - CTW-1000-060-7.874 - Caplugs
Specs
Material Rubber - Synthetic
View Details