3M Dispenser Refill, White, Pk250; Marker Type 3M SWDR

Description
DISPENSER REFILL, WHITE, PK250; Marker Type:Self Laminating; Legend:-; Marker Dimensions:19.05mm x 34.93mm; Marker Material:Vinyl Film; Legend Colour:-; Marker Colour:White; Product Range:SWDR Series; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: NA
Datasheet
Description
DISPENSER REFILL, WHITE, PK250; Marker Type:Self Laminating; Legend:-; Marker Dimensions:19.05mm x 34.93mm; Marker Material:Vinyl Film; Legend Colour:-; Marker Colour:White; Product Range:SWDR Series; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dispenser Refill, White, Pk250; Marker Type 3M - 47W0615 - Newark, An Avnet Company
Chicago, IL, United States
Dispenser Refill, White, Pk250; Marker Type 3M
47W0615
Dispenser Refill, White, Pk250; Marker Type 3M 47W0615
DISPENSER REFILL, WHITE, PK250; Marker Type:Self Laminating; Legend:-; Marker Dimensions:19.05mm x 34.93mm; Marker Material:Vinyl Film; Legend Colour:-; Marker Colour:White; Product Range:SWDR Series; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: NA

DISPENSER REFILL, WHITE, PK250; Marker Type:Self Laminating; Legend:-; Marker Dimensions:19.05mm x 34.93mm; Marker Material:Vinyl Film; Legend Colour:-; Marker Colour:White; Product Range:SWDR Series; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 47W0615
Product Name Dispenser Refill, White, Pk250; Marker Type 3M
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2252170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 to 0.165 inch (3 to 4.2 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marker Card - LWM-1400-1424 - LEM Products, Inc.
Specs
Material Vinyl
View Details