3M Cable Markers SWD

Description
3M SWD Cable Marker Kit
Request a Quote Datasheet
Description
3M SWD Cable Marker Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Markers - 119514 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Markers
119514
Cable Markers 119514
3M SWD Cable Marker Kit

3M SWD Cable Marker Kit

Supplier's Site
Scotchcode Write On Wire Marker Dispenser; Marker Type 3M - 87F735 - Newark, An Avnet Company
Chicago, IL, United States
Scotchcode Write On Wire Marker Dispenser; Marker Type 3M
87F735
Scotchcode Write On Wire Marker Dispenser; Marker Type 3M 87F735
SCOTCHCODE WRITE ON WIRE MARKER DISPENSER; Marker Type:Self Laminating; Legend:-; Marker Dimensions:19.05mm x 34.93mm; Marker Material:Vinyl Film; Legend Colour:-; Marker Colour:White; Product Range:SWD Series; Height:34.9mm RoHS Compliant: Yes

SCOTCHCODE WRITE ON WIRE MARKER DISPENSER; Marker Type:Self Laminating; Legend:-; Marker Dimensions:19.05mm x 34.93mm; Marker Material:Vinyl Film; Legend Colour:-; Marker Colour:White; Product Range:SWD Series; Height:34.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number 119514 87F735
Product Name Cable Markers Scotchcode Write On Wire Marker Dispenser; Marker Type 3M
Material Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.197 inch (2.5 to 5 mm)
View Details
3/8 Routing and Protection TIC, Nylon, Natural - AP01TIC37N - ARKPLAS
Specs
Material Polyamide / Nylon®
Diameter 0.375 inch (9.52 mm)
View Details