3M Markers SWB-4

Description
"Wire Marker, Book (Perforated) 1.00"" W x 5.00"" L (25.4mm x 127.0mm) White Vinyl Cloth"
Request a Quote Datasheet
Description
"Wire Marker, Book (Perforated) 1.00"" W x 5.00"" L (25.4mm x 127.0mm) White Vinyl Cloth"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Markers - SWB-4-ND - DigiKey
Thief River Falls, MN, United States
Markers
SWB-4-ND
Markers SWB-4-ND
"Wire Marker, Book (Perforated) 1.00"" W x 5.00"" L (25.4mm x 127.0mm) White Vinyl Cloth"

"Wire Marker, Book (Perforated) 1.00"" W x 5.00"" L (25.4mm x 127.0mm) White Vinyl Cloth"

Buy Now Datasheet
Cables, Wires - Management - Markers - SWB-4 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Markers
SWB-4
Cables, Wires - Management - Markers SWB-4
Win Source Part Number: 1308646-SWB-4 Category: Cables, Wires - Management>Markers Series: ScotchCode™ SWB Type: Wire Marker, Book (Perforated) Color: White Package: Bulk Standard Package: 5 Material: Vinyl Cloth Size: 1.00" W x 5.00" L (25.4mm x 127.0mm) Legend: Blank Cable Diameter: 0.320" ~ 1.551" (8.13mm ~ 39.40mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable HTSUS: 3919.90.5060 Mfr: 3M Other Names: 05400749907,00054007 499077,7000058803,80 611436132 Base Product Number: SWB

Win Source Part Number: 1308646-SWB-4
Category: Cables, Wires - Management>Markers
Series: ScotchCode™ SWB
Type: Wire Marker, Book (Perforated)
Color: White
Package: Bulk
Standard Package: 5
Material: Vinyl Cloth
Size: 1.00" W x 5.00" L (25.4mm x 127.0mm)
Legend: Blank
Cable Diameter: 0.320" ~ 1.551" (8.13mm ~ 39.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
HTSUS: 3919.90.5060
Mfr: 3M
Other Names: 05400749907,00054007499077,7000058803,80611436132
Base Product Number: SWB

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number SWB-4-ND SWB-4
Product Name Markers Cables, Wires - Management - Markers
Material Vinyl Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2053561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polypropylene with Metal Particles
Diameter 0.354 to 4.291 inch (9 to 109 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Individual Label - XPLCBLA1 - Hubbell Incorporated
Hubbell Incorporated
Specs
Wire & Cable Markers Pre-printed Markers
View Details