3M Markers SWB-2

Description
"Wire Marker, Book (Perforated) 0.75"" W x 1.75"" L (19.1mm x 44.4mm) White Vinyl Cloth"
Request a Quote Datasheet
Description
"Wire Marker, Book (Perforated) 0.75"" W x 1.75"" L (19.1mm x 44.4mm) White Vinyl Cloth"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Markers - 3M162303-ND - DigiKey
Thief River Falls, MN, United States
"Wire Marker, Book (Perforated) 0.75"" W x 1.75"" L (19.1mm x 44.4mm) White Vinyl Cloth"

"Wire Marker, Book (Perforated) 0.75"" W x 1.75"" L (19.1mm x 44.4mm) White Vinyl Cloth"

Buy Now Datasheet
Scotchcode Write On Wire Marker Book; Marker Type 3M - 95F6272 - Newark, An Avnet Company
Chicago, IL, United States
Scotchcode Write On Wire Marker Book; Marker Type 3M
95F6272
Scotchcode Write On Wire Marker Book; Marker Type 3M 95F6272
SCOTCHCODE WRITE ON WIRE MARKER BOOK; Marker Type:Self Laminating; Legend:-; Marker Dimensions:19.05mm x 44.45mm; Marker Material:Vinyl Film; Legend Colour:-; Marker Colour:White; Product Range:SWB2 Series; For Use With:Cable & Wire RoHS Compliant: Yes

SCOTCHCODE WRITE ON WIRE MARKER BOOK; Marker Type:Self Laminating; Legend:-; Marker Dimensions:19.05mm x 44.45mm; Marker Material:Vinyl Film; Legend Colour:-; Marker Colour:White; Product Range:SWB2 Series; For Use With:Cable & Wire RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number 3M162303-ND 95F6272
Product Name Markers Scotchcode Write On Wire Marker Book; Marker Type 3M
Material Vinyl Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details