3M Wire Marker, Refill, 0 To 9, Pk10; Marker Type 3M STD09

Description
WIRE MARKER, REFILL, 0 TO 9, PK10; Marker Type:Pre Printed; Legend:0 to 9; Marker Dimensions:-; Marker Material:PET (Polyester); Legend Colour:Black; Marker Colour:White; Product Range:STD Series; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes
Datasheet
Description
WIRE MARKER, REFILL, 0 TO 9, PK10; Marker Type:Pre Printed; Legend:0 to 9; Marker Dimensions:-; Marker Material:PET (Polyester); Legend Colour:Black; Marker Colour:White; Product Range:STD Series; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker, Refill, 0 To 9, Pk10; Marker Type 3M - 47W0610 - Newark, An Avnet Company
Chicago, IL, United States
Wire Marker, Refill, 0 To 9, Pk10; Marker Type 3M
47W0610
Wire Marker, Refill, 0 To 9, Pk10; Marker Type 3M 47W0610
WIRE MARKER, REFILL, 0 TO 9, PK10; Marker Type:Pre Printed; Legend:0 to 9; Marker Dimensions:-; Marker Material:PET (Polyester); Legend Colour:Black; Marker Colour:White; Product Range:STD Series; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

WIRE MARKER, REFILL, 0 TO 9, PK10; Marker Type:Pre Printed; Legend:0 to 9; Marker Dimensions:-; Marker Material:PET (Polyester); Legend Colour:Black; Marker Colour:White; Product Range:STD Series; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 47W0610
Product Name Wire Marker, Refill, 0 To 9, Pk10; Marker Type 3M
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marker Card - LWM-171 - LEM Products, Inc.
LEM Products, Inc.
Specs
Material Vinyl
View Details